SOCOMEC Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. | |
| CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form,... | |
| COMBIESTERs are constructible insulated enclosures. They protect all low voltage electrical equipment against direct contact. Advantages Safety These enclosures provide an electrical safety with double insulation, good resistance to creepage... | |
| The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according... | |
| The solution for • Building applications Function The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • protection... | |
| The solution for • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW) Function The FJB/IFB string enclosures allow: • parallel connection,... | |
| The solution for • Residential applications Function The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • AC... | |
| Total protection during downtime • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. | |
| With over 40 years of experience in the design of enclosures and cabinets, SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal Made... |