SOCOMEC Enclosed Products and Solutions for Photovoltaic Applications FJB/IFB

Description
The solution for • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW) Function The FJB/IFB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • protection against overvoltage, • monitoring of the strings and photovoltaic installation. Advantages A complete range to meet your needs • From 1 to 32 strings. • Changeover and manual or remote isolation. • 1000 VDC voltage. • I MPPT max = 9 A / String. • Use at temperatures of up to 60 °C (see table of technical specifications). Simplicity of installation and use • Fault signal of string fuse. • Closing plate fitted on a removable base for input/output connection. • Connection to PV connectors (optional). • Accessories for wall mounting. • Roof for protection in harsh environments (contact SOCOMEC). • Remote monitoring (available on IFB enclosures). Installation safety • Insulation class II. • Changeover and DC voltage isolation (1000 V DC21). • Protection of both polarities (+/-) with fuse. • Type II surge protection device. • Polarity separation according to legislation. • Route and fixing of safety cables with reinforced insulation. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.
Datasheet
Description
The solution for • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW) Function The FJB/IFB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • protection against overvoltage, • monitoring of the strings and photovoltaic installation. Advantages A complete range to meet your needs • From 1 to 32 strings. • Changeover and manual or remote isolation. • 1000 VDC voltage. • I MPPT max = 9 A / String. • Use at temperatures of up to 60 °C (see table of technical specifications). Simplicity of installation and use • Fault signal of string fuse. • Closing plate fitted on a removable base for input/output connection. • Connection to PV connectors (optional). • Accessories for wall mounting. • Roof for protection in harsh environments (contact SOCOMEC). • Remote monitoring (available on IFB enclosures). Installation safety • Insulation class II. • Changeover and DC voltage isolation (1000 V DC21). • Protection of both polarities (+/-) with fuse. • Type II surge protection device. • Polarity separation according to legislation. • Route and fixing of safety cables with reinforced insulation. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Products and Solutions for Photovoltaic Applications - FJB/IFB - SOCOMEC
Benfeld, France
Enclosed Products and Solutions for Photovoltaic Applications
FJB/IFB
Enclosed Products and Solutions for Photovoltaic Applications FJB/IFB
The solution for • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW) Function The FJB/IFB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • protection against overvoltage, • monitoring of the strings and photovoltaic installation. Advantages A complete range to meet your needs • From 1 to 32 strings. • Changeover and manual or remote isolation. • 1000 VDC voltage. • I MPPT max = 9 A / String. • Use at temperatures of up to 60 °C (see table of technical specifications). Simplicity of installation and use • Fault signal of string fuse. • Closing plate fitted on a removable base for input/output connection. • Connection to PV connectors (optional). • Accessories for wall mounting. • Roof for protection in harsh environments (contact SOCOMEC). • Remote monitoring (available on IFB enclosures). Installation safety • Insulation class II. • Changeover and DC voltage isolation (1000 V DC21). • Protection of both polarities (+/-) with fuse. • Type II surge protection device. • Polarity separation according to legislation. • Route and fixing of safety cables with reinforced insulation. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.

The solution for

• High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW)

Function

The FJB/IFB string enclosures allow:
• parallel connection, protection and isolation of the photovoltaic strings,
• connection to the photovoltaic inverter,
• protection against overvoltage,
• monitoring of the strings and photovoltaic installation.

Advantages A complete range to meet your needs

• From 1 to 32 strings.
• Changeover and manual or remote isolation.
• 1000 VDC voltage.
• I MPPT max = 9 A / String.
• Use at temperatures of up to 60 °C (see table of technical specifications).

Simplicity of installation and use

• Fault signal of string fuse.
• Closing plate fitted on a removable base for input/output connection.
• Connection to PV connectors (optional).
• Accessories for wall mounting.
• Roof for protection in harsh environments (contact SOCOMEC).
• Remote monitoring (available on IFB enclosures).

Installation safety

• Insulation class II.
• Changeover and DC voltage isolation (1000 V DC21).
• Protection of both polarities (+/-) with fuse.
• Type II surge protection device.
• Polarity separation according to legislation.
• Route and fixing of safety cables with reinforced insulation.

Manufacturer's guarantee of reliability, services and safety

• Guarantee of the design, qualification and production phases.
• Production according to current legislation.
• Production with Socomec parts, specifically designed for photovoltaics.
• Electrical and mechanical characteristics according to standard IEC 61439-2.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Industrial Enclosures
Product Number FJB/IFB
Product Name Enclosed Products and Solutions for Photovoltaic Applications
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details