SOCOMEC Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. | |
| CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form,... | |
| COMBIESTERs are constructible insulated enclosures. They protect all low voltage electrical equipment against direct contact. Advantages Safety These enclosures provide an electrical safety with double insulation, good resistance to creepage... | |
| The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according... | |
| The solution for • Building applications Function The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • protection... | |
| The solution for • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW) Function The FJB/IFB string enclosures allow: • parallel connection,... | |
| The solution for • Residential applications Function The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • AC... | |
| Total protection during downtime • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. | |
| With over 40 years of experience in the design of enclosures and cabinets, SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal Made... |