SOCOMEC Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| INOSYS LBS are multi-polar load break switches manual or with tripping function. They can be operated manually using the handle or remotely (via tripping coils) to disconnect part or all... | |
| Reliability and guaranteed safety combined with low maintenance costs are vital when selecting components for integration in electrical systems. With its proven switching technology and tripping function, INOSYS LBS can... | |
| SIDER and SIDER ND are manually operated 3 or 4 pole load break switches with visible breaking. They make and break under load conditions and provide safety isolation for any... | |
| SIDER are manually operated 3 or 4-pole load break switches. They assure on-load making and breaking and provide safety isolation for any LV circuit. They can be installed at the... | |
| SIDERMAT are manually operated 3 or 4 pole load break switches with visible breaking and a remote tripping function. They make and break under load conditions and provide safety isolation... | |
| SIRCO and SIRCO AC are manually operated multipolar load break switches. They make and break under load conditions and provide safety isolation. SIRCO are designed for 415 VAC and DC... | |
| SIRCO M and MV are manually operated and modular multipolar load break switches. They make and break under load conditions and provide safety isolation for any low voltage circuit, particularly... | |
| SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Compact Thanks to its compact... | |
| SIRCO MOT AT are motorised multipolar load break switches. Thanks to their remotely operated control, they make and break under load conditions and provide safety isolation for any low voltage... | |
| SIRCO MOT PV are three or four pole motorised load break switches, to be used to remotely disconnect the installation or a part of it. They make and break under... | |
| SIRCO MV PV are manually operated multipolar load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Modular device SIRCO... | |
| SIRCO PV are manually operated multipolar load break switches, dedicated to photovoltaic application, able to make and break under load up to 500 VDC per poles. These switches are extremely... | |
| SIRCO PV UL98B non fusible disconnect switches are heavy duty switches that break and make DC photovoltaic circuits on and off load. They are suitable for use in accordance with... | |
| Standard UL 508: load break switches for machine control SIRCO M: they break or switch off under load conditions and provide safety isolation for machine control up to 600 V. |