SOCOMEC Datasheets for Digital Ammeters
Digital ammeters are instruments that measure current flow in amperes and display current levels on a digital display. These devices provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends
Digital Ammeters: Learn more
| Product Name | Notes |
|---|---|
| Compact and ergonomic, the DIRIS A17 is a multifunction meter specially adapted for monitoring and managing electrical energy. Its communication function allows the use and analysis of data collected via... | |
| DIRIS A20 are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution... | |
| DIRIS A60 is a panel mounted multifunction meter which incorporates all functions of the DIRIS A40 with the addition of enhanced data logging functions, recording curves for quality events. All... | |
| DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions... | |
| The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is... | |
| The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase... | |
| The COUNTIS E2x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase... | |
| The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase... | |
| The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It... | |
| The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation... | |
| The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total... | |
| The COUNTIS ECix is a multi-utility pulse concentrator which communicates via an RS485 link using MODBUS protocol. It enables pulses from water, gas, compressed air, electricity meters and, for the... | |
| The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/ or... | |
| The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output... | |
| The DIRIS B-30 is a measuring device in a modular format that communicates wirelessly or RS485. The 4, RJ12 independent current inputs of the device allow it to manage several... | |
| The DIRIS Digiware system is a hub of technological innovations that revolutionises the world of measurements, bringing a high degree of flexibility to installations and making connection and configuration easy. |