SOCOMEC Backup & Power Storage Battery Cabinets

Description
Total protection during downtime • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different battery brands. • Chemical safety means shelves protected against corrosion of H2SO4 that can cause risks of electric shock and short circuit (fire). • Designed according to the specific UPS model for easy connections, correct recharge current and appropriate discharge rating to optimize battery life. • Modular hot-swap battery cabinets with string protection and individual string disconnection. Easy installation and maintenance • Frontal switch/breaker protection. • Frontal input output connections. • Easy battery replacement. • Suitable for rigid cables and cable-glands. • Suitable for tripping coil contact (on request). • Height aligned with UPS. Electrical protection coordination for your safety Battery protection is essential for safety. We perform tests in our laboratories under abnormal conditions (i.e. short-circuit) to guarantee the maximum safety for the installation. As batteries can cause fire if the protection is not adequate, we test all battery protections in real operating conditions. • Switch/Breaker with fuse • Magnetothermal MCCB
Datasheet
Description
Total protection during downtime • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different battery brands. • Chemical safety means shelves protected against corrosion of H2SO4 that can cause risks of electric shock and short circuit (fire). • Designed according to the specific UPS model for easy connections, correct recharge current and appropriate discharge rating to optimize battery life. • Modular hot-swap battery cabinets with string protection and individual string disconnection. Easy installation and maintenance • Frontal switch/breaker protection. • Frontal input output connections. • Easy battery replacement. • Suitable for rigid cables and cable-glands. • Suitable for tripping coil contact (on request). • Height aligned with UPS. Electrical protection coordination for your safety Battery protection is essential for safety. We perform tests in our laboratories under abnormal conditions (i.e. short-circuit) to guarantee the maximum safety for the installation. As batteries can cause fire if the protection is not adequate, we test all battery protections in real operating conditions. • Switch/Breaker with fuse • Magnetothermal MCCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backup & Power Storage - Battery Cabinets - SOCOMEC
Benfeld, France
Backup & Power Storage
Battery Cabinets
Backup & Power Storage Battery Cabinets
Total protection during downtime • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different battery brands. • Chemical safety means shelves protected against corrosion of H2SO4 that can cause risks of electric shock and short circuit (fire). • Designed according to the specific UPS model for easy connections, correct recharge current and appropriate discharge rating to optimize battery life. • Modular hot-swap battery cabinets with string protection and individual string disconnection. Easy installation and maintenance • Frontal switch/breaker protection. • Frontal input output connections. • Easy battery replacement. • Suitable for rigid cables and cable-glands. • Suitable for tripping coil contact (on request). • Height aligned with UPS. Electrical protection coordination for your safety Battery protection is essential for safety. We perform tests in our laboratories under abnormal conditions (i.e. short-circuit) to guarantee the maximum safety for the installation. As batteries can cause fire if the protection is not adequate, we test all battery protections in real operating conditions. • Switch/Breaker with fuse • Magnetothermal MCCB

Total protection during downtime

• Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1).
• The right size of protection device tailored to your power rating.
• Robust cabinet.
• Normal and long-life batteries.
• Compatible with different battery brands.
• Chemical safety means shelves protected against corrosion of H2SO4 that can cause risks of electric shock and short circuit (fire).
• Designed according to the specific UPS model for easy connections, correct recharge current and appropriate discharge rating to optimize battery life.
• Modular hot-swap battery cabinets with string protection and individual string disconnection.

Easy installation and maintenance

• Frontal switch/breaker protection.
• Frontal input output connections.
• Easy battery replacement.
• Suitable for rigid cables and cable-glands.
• Suitable for tripping coil contact (on request).
• Height aligned with UPS.

Electrical protection coordination for your safety

Battery protection is essential for safety.
We perform tests in our laboratories under abnormal conditions (i.e. short-circuit) to guarantee the maximum safety for the installation.
As batteries can cause fire if the protection is not adequate, we test all battery protections in real operating conditions.
• Switch/Breaker with fuse
• Magnetothermal MCCB

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Industrial Enclosures
Product Number Battery Cabinets
Product Name Backup & Power Storage
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 55.12 to 78.35 inch (1400 to 1990 mm)
Width 23.62 to 31.89 inch (600 to 810 mm)
Depth 33.07 to 35.04 inch (840 to 890 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details