SOCOMEC Reinforced Urban Cabinets

Description
With over 40 years of experience in the design of enclosures and cabinets, SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level mechanical abuse, with door reinforcements and adapted locks and latches. Treated with special varnish, they are graffiti and sticker-proof. Patented closure system An 8-point door latch system prevents the risk of intrusion. The lock is a 2-key lock: • 1 x ½ cylinder key, DIN 18252, key number to be confirmed for locking/unlocking • 1 x 8-mm spanner key to operate the closing mechanism This is camouflaged by an anti-burglar cover with fingerprint lock. Uninterrupted power The chassis design means you can install and uninstall the enclosure without having to shut off the power to the equipment. Flexible configuration With these scalable solutions, Socomec can adapt the solution to best suit your requirements.
Datasheet
Description
With over 40 years of experience in the design of enclosures and cabinets, SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level mechanical abuse, with door reinforcements and adapted locks and latches. Treated with special varnish, they are graffiti and sticker-proof. Patented closure system An 8-point door latch system prevents the risk of intrusion. The lock is a 2-key lock: • 1 x ½ cylinder key, DIN 18252, key number to be confirmed for locking/unlocking • 1 x 8-mm spanner key to operate the closing mechanism This is camouflaged by an anti-burglar cover with fingerprint lock. Uninterrupted power The chassis design means you can install and uninstall the enclosure without having to shut off the power to the equipment. Flexible configuration With these scalable solutions, Socomec can adapt the solution to best suit your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reinforced Urban Cabinets -  - SOCOMEC
Benfeld, France
Reinforced Urban Cabinets
Reinforced Urban Cabinets
With over 40 years of experience in the design of enclosures and cabinets, SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level mechanical abuse, with door reinforcements and adapted locks and latches. Treated with special varnish, they are graffiti and sticker-proof. Patented closure system An 8-point door latch system prevents the risk of intrusion. The lock is a 2-key lock: • 1 x ½ cylinder key, DIN 18252, key number to be confirmed for locking/unlocking • 1 x 8-mm spanner key to operate the closing mechanism This is camouflaged by an anti-burglar cover with fingerprint lock. Uninterrupted power The chassis design means you can install and uninstall the enclosure without having to shut off the power to the equipment. Flexible configuration With these scalable solutions, Socomec can adapt the solution to best suit your requirements.

With over 40 years of experience in the design of enclosures and cabinets,
SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism.

Advantages Anti-vandal

Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level mechanical abuse, with door reinforcements and adapted locks and latches.
Treated with special varnish, they are graffiti and sticker-proof.

Patented closure system

An 8-point door latch system prevents the risk of intrusion. The lock is a 2-key lock:
• 1 x ½ cylinder key, DIN 18252, key number to be confirmed for locking/unlocking
• 1 x 8-mm spanner key to operate the closing mechanism
This is camouflaged by an anti-burglar cover with fingerprint lock.

Uninterrupted power

The chassis design means you can install and uninstall the enclosure without having to shut off the power to the equipment.

Flexible configuration

With these scalable solutions, Socomec can adapt the solution to best suit your requirements.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Industrial Enclosures
Product Name Reinforced Urban Cabinets
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details