SOCOMEC Enclosed Products and Solutions for Photovoltaic Applications RJB ENCLOSURES

Description
The solution for • Residential applications Function The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • AC distribution (DC / AC RJB enclosures), • protection against overvoltage, • operational safety. Advantages A complete range for all your needs • From 1 to 2 strings. • DC or DC / AC IP65 enclosures. • From 600 to 1000 VDC. • Isc STC (max) = 9 A / string. • From 1 to 2 MPPT. Simplicity of installation and use • Transparent port for analysis of the protection components (fuses, breaker and surge protection devices). • Pre-wired modular enclosure. • Quick and safe connection for simplified installation. Installation safety • Insulation class II. • Changeover and DC voltage isolation. • Type II surge protection device. • AC differential protection (30 mA in the DC / AC enclosure). • Connection to PV connectors. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.
Datasheet
Description
The solution for • Residential applications Function The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • AC distribution (DC / AC RJB enclosures), • protection against overvoltage, • operational safety. Advantages A complete range for all your needs • From 1 to 2 strings. • DC or DC / AC IP65 enclosures. • From 600 to 1000 VDC. • Isc STC (max) = 9 A / string. • From 1 to 2 MPPT. Simplicity of installation and use • Transparent port for analysis of the protection components (fuses, breaker and surge protection devices). • Pre-wired modular enclosure. • Quick and safe connection for simplified installation. Installation safety • Insulation class II. • Changeover and DC voltage isolation. • Type II surge protection device. • AC differential protection (30 mA in the DC / AC enclosure). • Connection to PV connectors. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Products and Solutions for Photovoltaic Applications - RJB ENCLOSURES - SOCOMEC
Benfeld, France
Enclosed Products and Solutions for Photovoltaic Applications
RJB ENCLOSURES
Enclosed Products and Solutions for Photovoltaic Applications RJB ENCLOSURES
The solution for • Residential applications Function The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • AC distribution (DC / AC RJB enclosures), • protection against overvoltage, • operational safety. Advantages A complete range for all your needs • From 1 to 2 strings. • DC or DC / AC IP65 enclosures. • From 600 to 1000 VDC. • Isc STC (max) = 9 A / string. • From 1 to 2 MPPT. Simplicity of installation and use • Transparent port for analysis of the protection components (fuses, breaker and surge protection devices). • Pre-wired modular enclosure. • Quick and safe connection for simplified installation. Installation safety • Insulation class II. • Changeover and DC voltage isolation. • Type II surge protection device. • AC differential protection (30 mA in the DC / AC enclosure). • Connection to PV connectors. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.

The solution for

• Residential applications

Function

The RJB string enclosures allow:
• parallel connection, protection and isolation of the photovoltaic strings,
• connection to the photovoltaic inverter,
• AC distribution (DC / AC RJB enclosures),
• protection against overvoltage,
• operational safety.

Advantages A complete range for all your needs

• From 1 to 2 strings.
• DC or DC / AC IP65 enclosures.
• From 600 to 1000 VDC.
• Isc STC (max) = 9 A / string.
• From 1 to 2 MPPT.

Simplicity of installation and use

• Transparent port for analysis of the protection components (fuses, breaker and surge protection devices).
• Pre-wired modular enclosure.
• Quick and safe connection for simplified installation.

Installation safety

• Insulation class II.
• Changeover and DC voltage isolation.
• Type II surge protection device.
• AC differential protection (30 mA in the DC / AC enclosure).
• Connection to PV connectors.

Manufacturer's guarantee of reliability, services and safety

• Guarantee of the design, qualification and production phases.
• Production according to current legislation.
• Production with Socomec parts, specifically designed for photovoltaics.
• Electrical and mechanical characteristics according to standard IEC 61439-2.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Industrial Enclosures
Product Number RJB ENCLOSURES
Product Name Enclosed Products and Solutions for Photovoltaic Applications
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-S - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details