SOCOMEC Enclosed Products and Solutions for Photovoltaic Applications BJB ENCLOSURES

Description
The solution for • Building applications Function The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • protection against overvoltage, • operational safety. Advantages A complete range for all your needs • From 3 to 6 strings. • DC IP65 enclosures. • From 600 to 1000 VDC. • Isc STC (max) = 9 A / string. • From 1 to 2 MPPT. Simplicity of installation and use • Transparent port for analysis of the protection components (fuses, breaker and surge protection devices). • String fuse fault signal. • Pre-wired modular enclosure. • Quick and safe connection for simplified installation. Installation safety • Insulation class II. • Safe access voltage surge protection devices (4 and 6 string versions). • Changeover and DC voltage isolation. • Protection of both polarities (+/-) with fuse. • Type II surge protection device. • Connection to PV connectors. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.
Datasheet
Description
The solution for • Building applications Function The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • protection against overvoltage, • operational safety. Advantages A complete range for all your needs • From 3 to 6 strings. • DC IP65 enclosures. • From 600 to 1000 VDC. • Isc STC (max) = 9 A / string. • From 1 to 2 MPPT. Simplicity of installation and use • Transparent port for analysis of the protection components (fuses, breaker and surge protection devices). • String fuse fault signal. • Pre-wired modular enclosure. • Quick and safe connection for simplified installation. Installation safety • Insulation class II. • Safe access voltage surge protection devices (4 and 6 string versions). • Changeover and DC voltage isolation. • Protection of both polarities (+/-) with fuse. • Type II surge protection device. • Connection to PV connectors. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Products and Solutions for Photovoltaic Applications - BJB ENCLOSURES - SOCOMEC
Benfeld, France
Enclosed Products and Solutions for Photovoltaic Applications
BJB ENCLOSURES
Enclosed Products and Solutions for Photovoltaic Applications BJB ENCLOSURES
The solution for • Building applications Function The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings, • connection to the photovoltaic inverter, • protection against overvoltage, • operational safety. Advantages A complete range for all your needs • From 3 to 6 strings. • DC IP65 enclosures. • From 600 to 1000 VDC. • Isc STC (max) = 9 A / string. • From 1 to 2 MPPT. Simplicity of installation and use • Transparent port for analysis of the protection components (fuses, breaker and surge protection devices). • String fuse fault signal. • Pre-wired modular enclosure. • Quick and safe connection for simplified installation. Installation safety • Insulation class II. • Safe access voltage surge protection devices (4 and 6 string versions). • Changeover and DC voltage isolation. • Protection of both polarities (+/-) with fuse. • Type II surge protection device. • Connection to PV connectors. Manufacturer's guarantee of reliability, services and safety • Guarantee of the design, qualification and production phases. • Production according to current legislation. • Production with Socomec parts, specifically designed for photovoltaics. • Electrical and mechanical characteristics according to standard IEC 61439-2.

The solution for

• Building applications

Function

The BJB string enclosures allow:
• parallel connection, protection and isolation of the photovoltaic strings,
• connection to the photovoltaic inverter,
• protection against overvoltage,
• operational safety.

Advantages A complete range for all your needs

• From 3 to 6 strings.
• DC IP65 enclosures.
• From 600 to 1000 VDC.
• Isc STC (max) = 9 A / string.
• From 1 to 2 MPPT.

Simplicity of installation and use

• Transparent port for analysis of the protection components (fuses, breaker and surge protection devices).
• String fuse fault signal.
• Pre-wired modular enclosure.
• Quick and safe connection for simplified installation.

Installation safety

• Insulation class II.
• Safe access voltage surge protection devices (4 and 6 string versions).
• Changeover and DC voltage isolation.
• Protection of both polarities (+/-) with fuse.
• Type II surge protection device.
• Connection to PV connectors.

Manufacturer's guarantee of reliability, services and safety

• Guarantee of the design, qualification and production phases.
• Production according to current legislation.
• Production with Socomec parts, specifically designed for photovoltaics.
• Electrical and mechanical characteristics according to standard IEC 61439-2.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Industrial Enclosures
Product Number BJB ENCLOSURES
Product Name Enclosed Products and Solutions for Photovoltaic Applications
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details