SOCOMEC Industrial Modular DC Power Enclosure SHARYS IP

Description
The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according to future requirements by adding additional rectifier modules. Reliability and robustness • Robust steel frame. • Degree of protection IP30(1). • PCB tropicalisation as standard. • Microprocessor control. • Intelligent rectifier cooling. • Battery safe thanks to the end of discharge protection (option). • Limited thermal stress and longer life of the components. Total Costs of Ownership (TCO) • High efficiency up to 93%: low energy consumption, low heat dissipation. • Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize. • Easy to install. • Reduced maintenance costs. • Process continuity with hot-swap capabilities (replacement of modules without any power interruption). Easy, user-friendly operation • Front mimic panel with clear working status indication. • Digital control and monitoring of the rectifier modules. • Adapted to be used with different types of battery technologies. • Wide choice of communication interfaces: Dry contact, MODBUS RTU, SNMP with NET VISION option. (1) Contact us for power extension or customization need
Datasheet
Description
The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according to future requirements by adding additional rectifier modules. Reliability and robustness • Robust steel frame. • Degree of protection IP30(1). • PCB tropicalisation as standard. • Microprocessor control. • Intelligent rectifier cooling. • Battery safe thanks to the end of discharge protection (option). • Limited thermal stress and longer life of the components. Total Costs of Ownership (TCO) • High efficiency up to 93%: low energy consumption, low heat dissipation. • Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize. • Easy to install. • Reduced maintenance costs. • Process continuity with hot-swap capabilities (replacement of modules without any power interruption). Easy, user-friendly operation • Front mimic panel with clear working status indication. • Digital control and monitoring of the rectifier modules. • Adapted to be used with different types of battery technologies. • Wide choice of communication interfaces: Dry contact, MODBUS RTU, SNMP with NET VISION option. (1) Contact us for power extension or customization need
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Modular DC Power Enclosure - SHARYS IP - SOCOMEC
Benfeld, France
Industrial Modular DC Power Enclosure
SHARYS IP
Industrial Modular DC Power Enclosure SHARYS IP
The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according to future requirements by adding additional rectifier modules. Reliability and robustness • Robust steel frame. • Degree of protection IP30(1). • PCB tropicalisation as standard. • Microprocessor control. • Intelligent rectifier cooling. • Battery safe thanks to the end of discharge protection (option). • Limited thermal stress and longer life of the components. Total Costs of Ownership (TCO) • High efficiency up to 93%: low energy consumption, low heat dissipation. • Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize. • Easy to install. • Reduced maintenance costs. • Process continuity with hot-swap capabilities (replacement of modules without any power interruption). Easy, user-friendly operation • Front mimic panel with clear working status indication. • Digital control and monitoring of the rectifier modules. • Adapted to be used with different types of battery technologies. • Wide choice of communication interfaces: Dry contact, MODBUS RTU, SNMP with NET VISION option. (1) Contact us for power extension or customization need

The SHARYS IP series have been designed with the objective of reliable DC supply.

Advantages A modular and flexible range

• Expandable according to future requirements

Upgradeability

• Expandable according to future requirements by adding additional rectifier modules.

Reliability and robustness

• Robust steel frame.
• Degree of protection IP30(1).
• PCB tropicalisation as standard.
• Microprocessor control.
• Intelligent rectifier cooling.
• Battery safe thanks to the end of discharge protection (option).
• Limited thermal stress and longer life of the components.

Total Costs of Ownership (TCO)

• High efficiency up to 93%: low energy consumption, low heat dissipation.
• Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize.
• Easy to install.
• Reduced maintenance costs.
• Process continuity with hot-swap capabilities (replacement of modules without any power interruption).

Easy, user-friendly operation

• Front mimic panel with clear working status indication.
• Digital control and monitoring of the rectifier modules.
• Adapted to be used with different types of battery technologies.
• Wide choice of communication interfaces: Dry contact, MODBUS RTU, SNMP with NET VISION option.

(1) Contact us for power extension or customization need

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Industrial Enclosures
Product Number SHARYS IP
Product Name Industrial Modular DC Power Enclosure
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 35.2 to 74.8 inch (894 to 1900 mm)
Width 23.62 inch (600 mm)
Depth 21.06 inch (535 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sealed Enclosures - commandCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 9.05 to 16.92 inch (230 to 430 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details