SOCOMEC Enclosures CADRYS DELTA

Description
CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages • Thanks to its galvanised sheet structure, CADRYS DELTA ensures the role of a FARADAY cage, thus reducing electromagnetic interferences and ensuring correct earth bonding. • CADRYS DELTA enclosures are provided with 100 mm reinforced handling feet which can be fitted with a bottom panel. • Single-wing CADRYS DELTA enclosures have left/right reversible doors requiring no tools. • CADRYS DELTA are provided as standard with a reversible hing system for easy access. • Specific configurations can be proposed as per customer's specifications. (colour, dimension, factory pre-assembling, etc.).
Datasheet
Description
CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages • Thanks to its galvanised sheet structure, CADRYS DELTA ensures the role of a FARADAY cage, thus reducing electromagnetic interferences and ensuring correct earth bonding. • CADRYS DELTA enclosures are provided with 100 mm reinforced handling feet which can be fitted with a bottom panel. • Single-wing CADRYS DELTA enclosures have left/right reversible doors requiring no tools. • CADRYS DELTA are provided as standard with a reversible hing system for easy access. • Specific configurations can be proposed as per customer's specifications. (colour, dimension, factory pre-assembling, etc.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures - CADRYS DELTA - SOCOMEC
Benfeld, France
Enclosures
CADRYS DELTA
Enclosures CADRYS DELTA
CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages • Thanks to its galvanised sheet structure, CADRYS DELTA ensures the role of a FARADAY cage, thus reducing electromagnetic interferences and ensuring correct earth bonding. • CADRYS DELTA enclosures are provided with 100 mm reinforced handling feet which can be fitted with a bottom panel. • Single-wing CADRYS DELTA enclosures have left/right reversible doors requiring no tools. • CADRYS DELTA are provided as standard with a reversible hing system for easy access. • Specific configurations can be proposed as per customer's specifications. (colour, dimension, factory pre-assembling, etc.).

CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment.
They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form.

Advantages

• Thanks to its galvanised sheet structure, CADRYS DELTA ensures the role of a FARADAY cage, thus reducing electromagnetic interferences and ensuring correct earth bonding.
• CADRYS DELTA enclosures are provided with 100 mm reinforced handling feet which can be fitted with a bottom panel.
• Single-wing CADRYS DELTA enclosures have left/right reversible doors requiring no tools.
• CADRYS DELTA are provided as standard with a reversible hing system for easy access.
• Specific configurations can be proposed as per customer's specifications. (colour, dimension, factory pre-assembling, etc.).

Supplier's Site Datasheet
Modular Steel Enclosures - CADRYS DELTA - SOCOMEC
Benfeld, France
Modular Steel Enclosures
CADRYS DELTA
Modular Steel Enclosures CADRYS DELTA
CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages • Thanks to its galvanised sheet structure, CADRYS DELTA ensures the role of a FARADAY cage, thus reducing electromagnetic interferences and ensuring correct earth bonding. • CADRYS DELTA enclosures are provided with 100 mm reinforced handling feet which can be fitted with a bottom panel. • Single-wing CADRYS DELTA enclosures have left/right reversible doors requiring no tools. • CADRYS DELTA are provided as standard with a reversible hing system for easy access. • Specific configurations can be proposed as per customer's specifications. (colour, dimension, factory pre-assembling, etc.).

CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment.
They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form.

Advantages

• Thanks to its galvanised sheet structure, CADRYS DELTA ensures the role of a FARADAY cage, thus reducing electromagnetic interferences and ensuring correct earth bonding.
• CADRYS DELTA enclosures are provided with 100 mm reinforced handling feet which can be fitted with a bottom panel.
• Single-wing CADRYS DELTA enclosures have left/right reversible doors requiring no tools.
• CADRYS DELTA are provided as standard with a reversible hing system for easy access.
• Specific configurations can be proposed as per customer's specifications. (colour, dimension, factory pre-assembling, etc.).

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC SOCOMEC
Product Category Industrial Enclosures Industrial Enclosures
Product Number CADRYS DELTA CADRYS DELTA
Product Name Enclosures Modular Steel Enclosures
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure Electronic and Instrument Enclosures; Junction Box; Modular enclosure
NEMA Rating NEMA Enclosures NEMA Enclosures
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213555 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details