SOCOMEC Wall-mounted Enclosures CADRYS

Description
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides an improved rigidity and a high resistance to chemicals (carbon steel FE 40 + 70 µ polyester epoxy paint; stainless steel 304 L brushed and polished). Wide range A wide range is available to meet any requirement: • 22 models for the SI range. • 36 models for the ST range. • 22 models for the SH range. • 17 models for the SP range.
Datasheet
Description
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides an improved rigidity and a high resistance to chemicals (carbon steel FE 40 + 70 µ polyester epoxy paint; stainless steel 304 L brushed and polished). Wide range A wide range is available to meet any requirement: • 22 models for the SI range. • 36 models for the ST range. • 22 models for the SH range. • 17 models for the SP range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall-mounted Enclosures - CADRYS - SOCOMEC
Benfeld, France
Wall-mounted Enclosures
CADRYS
Wall-mounted Enclosures CADRYS
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides an improved rigidity and a high resistance to chemicals (carbon steel FE 40 + 70 µ polyester epoxy paint; stainless steel 304 L brushed and polished). Wide range A wide range is available to meet any requirement: • 22 models for the SI range. • 36 models for the ST range. • 22 models for the SH range. • 17 models for the SP range.

CADRYS wall-mounted enclosures are intended to include automation or control equipment.

Advantages Safety

• These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal).
• A folded and welded casing provides an improved rigidity and a high resistance to chemicals (carbon steel FE 40 + 70 µ polyester epoxy paint; stainless steel 304 L brushed and polished).

Wide range

A wide range is available to meet any requirement:
• 22 models for the SI range.
• 36 models for the ST range.
• 22 models for the SH range.
• 17 models for the SP range.

Supplier's Site Datasheet
Enclosures - CADRYS - SOCOMEC
Benfeld, France
Enclosures
CADRYS
Enclosures CADRYS
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides an improved rigidity and a high resistance to chemicals (carbon steel FE 40 + 70 µ polyester epoxy paint; stainless steel 304 L brushed and polished). Wide range A wide range is available to meet any requirement: • 22 models for the SI range. • 36 models for the ST range. • 22 models for the SH range. • 17 models for the SP range.

CADRYS wall-mounted enclosures are intended to include automation or control equipment.

Advantages Safety

• These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal).
• A folded and welded casing provides an improved rigidity and a high resistance to chemicals (carbon steel FE 40 + 70 µ polyester epoxy paint; stainless steel 304 L brushed and polished).

Wide range

A wide range is available to meet any requirement:
• 22 models for the SI range.
• 36 models for the ST range.
• 22 models for the SH range.
• 17 models for the SP range.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC SOCOMEC
Product Category Industrial Enclosures Industrial Enclosures
Product Number CADRYS CADRYS
Product Name Wall-mounted Enclosures Enclosures
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details