SOCOMEC Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| High speed fuses (UR) protect power semi-conductors and DC circuits. AdvantagesHigh level performances • Very high breaking capacity up to 300 kA. • Very high limitation of short-circuit currents (and... | |
| SOCOMEC gPV fuses protect the installation against the inverse over-currents which could occur in photovoltaic installations. Advantages High breaking capacity Up to 50 kA at 1000 VDC, 30 kA at... | |
| Socomec industrial fuses protect installations and people against overcurrents for any low voltage electrical circuit. Advantages High level performances • High breaking capacity - 120 kA at 400/500 V, 80... |