DSE HI-BOX Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| → 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in... | |
| → 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality... | |
| → Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production,... | |
| → Material : AC (PC 70% + ABS 30%) → This is UL94-5VA class, which realizes economic and excellent performance in low price. This Knock out Terminal Block box can... | |
| → Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its... | |
| → The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design... | |
| → Thermosetting resin box that can alternate with aluminum box. → Ideal for the working places where high heat is used or flame is generated. → New concept plastic box... | |
| DSE Electronic box has been developed to protect electrical and electronic components in wet, dusty and hazardous environments. (IP66/IP67 rating) |
| << Prev | Next >> |