→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08
| DSE HI-BOX | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NE-AT-1727 |
| Product Name | Nice Box |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 10.63 inch (270 mm) |
| Width | 6.69 inch (170 mm) |
| Depth | 4.33 inch (110 mm) |