DSE HI-BOX Nice Box NE-AG-1722B

Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Nice Box - NE-AG-1722B - DSE HI-BOX
Los Angeles, USA
Nice Box
NE-AG-1722B
Nice Box NE-AG-1722B
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number NE-AG-1722B
Product Name Nice Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
Width 6.69 inch (170 mm)
Depth 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2564 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details