DSE HI-BOX Nice Box NE-AG-3546

Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Nice Box - NE-AG-3546 - DSE HI-BOX
Los Angeles, USA
Nice Box
NE-AG-3546
Nice Box NE-AG-3546
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number NE-AG-3546
Product Name Nice Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 18.31 inch (465 mm)
Width 13.78 inch (350 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Diecast Aluminum Terminal Junction Box - TMA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.26 to 3.54 inch (57.5 to 90 mm)
View Details