EN-AG-1530 -- ECONOMY BOX
DSE HI-BOX
Economy Box
EN-AG-1530
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
EN-AG-1530 |
|
Product Name
|
Economy Box |
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
6.3 inch (160 mm)
|
|
Material
|
ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
1.1 inch (28 mm)
Width
3.11 inch (79 mm)
Depth
4.96 inch (126 mm)
View Details