→ Thermosetting resin box that can alternate with aluminum box.
→ Ideal for the working places where high heat is used or flame is generated.
→ New concept plastic box obtained explosion-proof approval. (Exell T4)
→ Fully protects containing subjects from water and dust due to special packing treatment.
Passed IP-66~67
| DSE HI-BOX | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DS-PEN-1420 |
| Product Name | Phenol Box |
| Shape | Rectangular |
| Length | 7.87 inch (200 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 4.76 inch (121 mm) |
| Material | PMD-A-300-305 |