DSE HI-BOX Datasheets for Industrial Enclosures

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more

Page: 1 2 3
Product Name Notes
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in...
→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production,...
→ Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal...
→ Special material, Polyester & Polycarbonate is used for better shaping and intensity. → Contrast to existing terminal block boxes, integral type of terminal block and gland calbe in one...
→ Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its...
→ The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design...
→ Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under...

Next >>