DSE HI-BOX Control Box DS-PT-03

Description
→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc. → Passed IP-66~67, IK-08
Description
→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc. → Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Control Box - DS-PT-03 - DSE HI-BOX
Los Angeles, USA
Control Box
DS-PT-03
Control Box DS-PT-03
→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc. → Passed IP-66~67, IK-08

→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing.
→ Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc.
→ Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-PT-03
Product Name Control Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 19.69 inch (500 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2111 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.36 inch (85.3 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details