DSE HI-BOX Switch Box DS-PT-1212

Description
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Switch Box - DS-PT-1212 - DSE HI-BOX
Los Angeles, USA
Switch Box
DS-PT-1212
Switch Box DS-PT-1212
→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66). → Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests(IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-PT-1212
Product Name Switch Box
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MS16O - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers