→ Material : AC (PC 70% + ABS 30%)
→ This is UL94-5VA class, which realizes economic and excellent performance in low price. This Knock out Terminal Block box can make your job more easier.
| DSE HI-BOX | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DS-PG-15P |
| Product Name | Terminal Block Box |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 7.87 inch (200 mm) |
| Width | 3.94 inch (100 mm) |