→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing.
→ Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc.
→Passed IP-66~67, IK-08
| DSE HI-BOX | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DS-PG-012-W |
| Product Name | Control Box |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 8.86 inch (225 mm) |
| Width | 10.83 inch (275 mm) |
| Depth | 4.72 inch (120 mm) |