→ Terminal Box (draw latch type) can be customized by custom order.
→ The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness.
→ Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic.
→ Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes.
Passed IP-66~67, IK-08
| DSE HI-BOX | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DS-PTH-2856 |
| Product Name | Terminal Box |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 22.05 inch (560 mm) |
| Width | 11.02 inch (280 mm) |
| Depth | 5.12 inch (130 mm) |