DSE HI-BOX Terminal Box DS-PCT-3828-B

Description
→ Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic. → Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes. → Passed IP-66~67, IK-08 → The depth size of cover and body ; COVER : 80mm (3.15in) BODY : 100mm (3.94in)
Description
→ Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic. → Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes. → Passed IP-66~67, IK-08 → The depth size of cover and body ; COVER : 80mm (3.15in) BODY : 100mm (3.94in)

Suppliers

Company
Product
Description
Supplier Links
Terminal Box - DS-PCT-3828-B - DSE HI-BOX
Los Angeles, USA
Terminal Box
DS-PCT-3828-B
Terminal Box DS-PCT-3828-B
→ Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic. → Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes. → Passed IP-66~67, IK-08 → The depth size of cover and body ; COVER : 80mm (3.15in) BODY : 100mm (3.94in)

→ Terminal Box (draw latch type) can be customized by custom order.
→ The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness.
→ Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic.
→ Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes.
→ Passed IP-66~67, IK-08
→ The depth size of cover and body ;
COVER : 80mm (3.15in)
BODY : 100mm (3.94in)

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number DS-PCT-3828-B
Product Name Terminal Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 11.02 inch (280 mm)
Width 14.96 inch (380 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers