Agilent Technologies - Vacuum Products Datasheets for High Vacuum Pumps
High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems.
High Vacuum Pumps: Learn more
| Product Name | Notes |
|---|---|
| Agilent Miniature VacIon pumps, often called appendage ion pumps, are offered in a diode or noble diode configuration and provide a pumping speed of 0.4 L/s. These small ion pumps... | |
| Agilent turbomolecular pump starter bundles offer the best value when selecting a turbo pump package. All required items for operation are combined under one part number to make ordering easy. | |
| Agilent VacIon 10 L/s pumps feature a noble gas optimized diode or noble diode configuration with a high efficiency for residual gases such as hydrogen. These pumps are commonly used... | |
| Agilent VacIon 2 L/s pumps offer effective and vibration-free UHV pumping for maintaining microwave and radio frequency tubes over the operational life of the device. These small, diode element, 2... | |
| The Agilent AX-65 Oil diffusion pump is the smallest diffusion pump available in the market and the only pump that is air-cooled. Its vertical finned boiler and high power provide... | |
| The Agilent HS-16 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 6000 L/s. With its fully optimized vapor jet, the robust boiler design and... | |
| The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized... | |
| The Agilent HS-20 Oil Diffusion Pump is a pump with a high throughput and high pumping speed of 10,000 L/s. With its fully optimized vapor jet, robust boiler design and... | |
| The Agilent HS-32 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 32,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal... | |
| The Agilent Ion CombiNEG 150-1000 and 150-2000 pumps integrate high-capacity D1000 or D2000 non-evaporable getter cartridges inside the 150 L/s VacIon pump. The StarCell or diode ion pump provides high... | |
| The Agilent Ion CombiNEG 40-400 integrates the high-capacity D400-2 non-evaporable cartridge inside the 40 L/s VacIon pump. The NEG cartridge provides extra pumping speed for active gases (up to 400... | |
| The Agilent NHS-35 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 50,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal... | |
| The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire... | |
| The Agilent VacIon Plus 20 pump is a medium-sized 20 L/s ion pump. It is ideal for a wide range of ultrahigh and extreme high vacuum applications for academic and... | |
| The Agilent VacIon Plus 40 pump is a medium-sized 40 L/s ion pump for use in general-purpose UHV and XHV systems for evacuating electron devices, scanning electron microscopes (SEM), and... | |
| The Agilent VacIon Plus 55 pump is a 55 L/s ion pump regularly used in general-purpose ultrahigh and extreme high vacuum systems for evacuating electron devices, sensitive electron microscopes, and... | |
| The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased... | |
| The CombiTSP 150 integrates the VacIon 150 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver... | |
| The CombiTSP 300 integrates the VacIon 300 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver... | |
| The CombiTSP 500 integrates the VacIon 500 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver... | |
| The high-throughput Agilent Turbo-V 1K-G turbomolecular pump is a dedicated vacuum pumping system offering 1000 L/s pumping speed. The Turbo-V 1K-G is designed for industrial use, specifically as a turbo... | |
| The high-throughput turbomolecular pump, the Turbo-V 2K-G, is a dedicated vacuum pumping system offering 1600L/s pumping speed. The Turbo-V 2K-G is designed for industrial use specifically as a turbo pump... | |
| The Turbo-V 1001 offers a pumping speed up to 1050 L/s in DN160, 200, and 250 installations. The high compression ratios, high foreline pressure tolerance, and maintenance-free operation make the... | |
| The Turbo-V 2300 TwisTorr offers 2050 L/s pumping speed in DN250 installations. The high compression ratios allow very low base pressure, while high foreline pressure tolerance permits a broad selection... | |
| The TwisTorr 305 FS turbomolecular pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum Link... | |
| The TwisTorr 305 FSQ high flow turbomolecular pump is ideal for research processes and industries using high gas flow. The TwisTorr 305 FSQ turbo pump features an optimized design and... | |
| The TwisTorr 305 SF dual inlet turbomolecular pump is ideal for industries and original equipment manufacturers using high gas flow processes. The TwisTorr 305 SF turbo pump features an optimized... | |
| The TwisTorr 305-IC SF turbomolecular pump with dual inlet and integrated controller is capable of communicating with the Vacuum Link app on your smartphone using near-field communication (NFC). Due to... | |
| The TwisTorr 305-IC turbomolecular pump with integrated controller is capable of communicating with the Vacuum Link app on your smartphone via near-field communication (NFC). Due to its small footprint, low... | |
| The TwisTorr 305-ICQ high flow turbomolecular pump with integrated controller is ideal for research processes and industries using high gas flow. This 300 L/s pump features a small footprint, low... | |
| The TwisTorr 404 FS offers 400 L/s pumping speed in DN100 installations, high compression ratios for light gases, and features the trademarked Agilent floating suspension (AFS), ensuring low vibration and... | |
| The TwisTorr 704 FS offers 700 L/s pumping speed in DN160 installations, high compression ratios for light gases, and its floating suspension (AFS) assures low vibration and noise level for... | |
| The TwisTorr 74 FS is a small, 70 L/s turbo pump for research and development, UHV systems, nuclear research, and electron microscopy. It delivers high vacuum performance thanks to the... | |
| The TwisTorr 804 FS offers 800 L/s pumping speed in DN200 & 250 installations, high compression ratios for light gases and its Agilent Floating Suspension (AFS) assures low vibration and... | |
| The TwisTorr 84 FS is a small, 80 L/s turbo pump offering extremely low partial pressures for light gases. The synergy between turbo technology and innovative TwisTorr drag stages results... | |
| The VacIon Plus 1000 L/s pump provides exceptional speed for large systems. Used where ultra high and extreme high vacuum are crucial, it is the choice for particle accelerators and... | |
| The VacIon Plus 150 L/s pump provides high pumping speed in a moderate footprint for mounting with a 6² Conflat flange, and is typically used in laboratories where ultra- and... | |
| The VacIon Plus 200 L/s pump delivers faster pumpdown (peak pumping speed: 10–8 mbar) due to an optimized magnetic field and is ideal where UHV and XHV conditions are... | |
| The VacIon Plus 300 L/s pump provides high pumping speed in a moderate footprint and weight and is used in laboratories where ultrahigh and extreme high vacuum conditions are crucial. | |
| The VacIon Plus 500 L/s pump provides exceptional pumping speed for larger applications. Used where ultrahigh and extreme high vacuum conditions are crucial, it is the pump of choice for... | |
| The VacIon Plus 800 L/s pump provides exceptional speed for large systems. Used where ultrahigh and extreme high vacuum are crucial, it is the choice for particle accelerators and large... | |
| The VHS-10 Diffusion Pump has a pumping speed of up to 3650 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, and a variety... | |
| The VHS-250 Diffusion Pump has a pumping speed of up to 2125 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of... | |
| The VHS-4 Diffusion Pump has a pumping speed of up to 750 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, with a variety... | |
| The VHS-400 Diffusion Pump has a pumping speed of up to 4500 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of... | |
| The VHS-6 Diffusion Pump has a pumping speed of up to 1550 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, with a variety... |