Agilent Technologies - Vacuum Products Datasheets for Pressure Controllers
Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Pressure Controllers: Learn more
| Product Name | Notes |
|---|---|
| The rack-mounting remote control unit for the TwisTorr 84 FS turbo pump drives the pump in real time. This drive unit adapts speed and power as required by gas flow,... | |
| The remote control unit for the TwisTorr 305 turbo pumps drives the pumps in real time. This unit adapts speed and power as required by gas flow, gas type, pressures,... | |
| The TwisTorr 74 AG rack controller is a remote control unit for the TwistTorr 74 FS turbo pump. This drive unit adapts speed and power as required by gas flow,... | |
| The TwisTorr 74 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and... | |
| The TwisTorr 84 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and... |