Agilent Technologies - Vacuum Products Datasheets for Leak Testing Equipment

Leak testing equipment is used to measure the escape of liquids, vacuum or gases from sealed components or systems.
Leak Testing Equipment: Learn more

Product Name Notes
The Agilent C15 Component Leak Detector is a modular leak-testing package intended for applications in which the leak detector components are integrated into the system. It incorporates Agilent's Contra-Flow vacuum...
The Agilent HLD BD15 Bench Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks...
The Agilent HLD BD30 Bench Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks...
The Agilent HLD BR15 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in...
The Agilent HLD BR30 Benchtop Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in...
The Agilent HLD MD15 Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in...
The Agilent HLD MD30 Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in...
The Agilent HLD MR15 Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed...
The Agilent HLD MR30 Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed...
The Agilent HLD PD03 Dry Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in...
The Agilent HLD PR02 Leak Detector uses a mass spectrometer tuned to detect helium, which is used as a tracer gas to locate and/or measure very small leaks in enclosed...
The PHD-4 sniffer leak detector is a lightweight and rugged sniffer, sensitive to helium concentrations as low as 2 ppm – equivalent to a leak rate of 5 x 10...