The TwisTorr 305 FS turbomolecular pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum Link app. The TwisTorr 305 FS turbo pump is ideal for academic research/particle accelerators (pump and controller can be up to 100 m apart) where compression ratio is an important factor contributing to very low base pressure. The pump’s low noise and vibration level make it a perfect solution for sensitive instruments, mass spectrometry, electron microscopes, and surface analysis applications.
High compression ratios for light gases enabling low base pressure
Hydrocarbon free for clean vacuum system
Remote controller allows operation from 100 m away
Low vibration and noise levels—41 dB(A)—for a comfortable working environment and operation in sensitive experiments
Compact size and installation in any position allow easy integration
Maintenance-free bearings for zero operating cost
Gauge reading capability for system pressure monitoring
Ready for wireless control via Vacuum Link app for pump operation on the go
Radiation and magnetic field-proof design with no embedded electronics allows operation in demanding magnetic field and radiation environments
Low electromagnetic emission guarantees no interferences with application process
The TwisTorr 305 FS turbomolecular pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum Link app.
The TwisTorr 305 FS turbo pump is ideal for academic research/particle accelerators (pump and controller can be up to 100 m apart) where compression ratio is an important factor contributing to very low base pressure. The pump’s low noise and vibration level make it a perfect solution for sensitive instruments, mass spectrometry, electron microscopes, and surface analysis applications.
- High compression ratios for light gases enabling low base pressure
- Hydrocarbon free for clean vacuum system
- Remote controller allows operation from 100 m away
- Low vibration and noise levels—41 dB(A)—for a comfortable working environment and operation in sensitive experiments
- Compact size and installation in any position allow easy integration
- Maintenance-free bearings for zero operating cost
- Gauge reading capability for system pressure monitoring
- Ready for wireless control via Vacuum Link app for pump operation on the go
- Radiation and magnetic field-proof design with no embedded electronics allows operation in demanding magnetic field and radiation environments
- Low electromagnetic emission guarantees no interferences with application process