Agilent Technologies - Vacuum Products Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Agilent turbomolecular pump starter bundles offer the best value when selecting a turbo pump package. All required items for operation are combined under one part number to make ordering easy. | |
| The Agilent IDP-10 dry scroll pump is an oil-free, compact, quiet, isolated vacuum pump with remote speed control. The IDP-10 uses an inverter-driven motor, providing uniform vacuum performance at all... | |
| The Agilent IDP-15 dry scroll pump is an oil-free, compact, low noise, high performance, isolated vacuum pump. It provides exceptionally quiet, vibration-free, rapid pump down, making it suitable for applications... | |
| The Agilent IDP-3 dry scroll pump is an innovative, compact, high-performance, oil-free vacuum pump suitable for applications in the research, analytical instrument, and laboratory markets. It is the smallest scroll... | |
| The Agilent IDP-35 scroll pump is a dry, hermetic vacuum pump with a modern interface and smart features designed for wide range speed control and easy communication. This pump ensures... | |
| The Agilent IDP-4 is a compact, oil-free, and hermetic scroll pump delivering clean, dry vacuum in a small footprint. Its design isolates the motor and bearings from the vacuum path,... | |
| The Agilent IDP-45 dry scroll pump is a sustainable, oil-free and hermetic pump that guarantees a clean and contamination-free vacuum. This pump is the largest IDP in the series, with... | |
| The Agilent IDP-7 dry scroll pump is an oil-free, compact, quiet, isolated high-performance vacuum pump, suitable for applications in the research, analytical instruments, and laboratory markets. It is ideal for... | |
| The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor,... | |
| The Agilent TriScroll 300 Inverter pump is a dry scroll pump that operates at a speed of 15 m3/h (250 L/min). The pump combines the benefits of frequency... | |
| The Agilent TriScroll 300 vacuum pump is a two-stage clean, dry scroll pump that operates at a pumping speed of 15 m3/h (250 L/min). The pump delivers high... | |
| The Agilent TriScroll 600 Inverter pump is a dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The pump combines the benefits of... | |
| The Agilent TriScroll 600 vacuum pump is a two-stage dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The frequent maintenance requirements of... | |
| The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire... | |
| The high-throughput Agilent Turbo-V 1K-G turbomolecular pump is a dedicated vacuum pumping system offering 1000 L/s pumping speed. The Turbo-V 1K-G is designed for industrial use, specifically as a turbo... | |
| The high-throughput turbomolecular pump, the Turbo-V 2K-G, is a dedicated vacuum pumping system offering 1600L/s pumping speed. The Turbo-V 2K-G is designed for industrial use specifically as a turbo pump... | |
| The Turbo-V 1001 offers a pumping speed up to 1050 L/s in DN160, 200, and 250 installations. The high compression ratios, high foreline pressure tolerance, and maintenance-free operation make the... | |
| The Turbo-V 2300 TwisTorr offers 2050 L/s pumping speed in DN250 installations. The high compression ratios allow very low base pressure, while high foreline pressure tolerance permits a broad selection... | |
| The TwisTorr 305 FS turbomolecular pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum Link... | |
| The TwisTorr 305 FSQ high flow turbomolecular pump is ideal for research processes and industries using high gas flow. The TwisTorr 305 FSQ turbo pump features an optimized design and... | |
| The TwisTorr 305 SF dual inlet turbomolecular pump is ideal for industries and original equipment manufacturers using high gas flow processes. The TwisTorr 305 SF turbo pump features an optimized... | |
| The TwisTorr 305-IC SF turbomolecular pump with dual inlet and integrated controller is capable of communicating with the Vacuum Link app on your smartphone using near-field communication (NFC). Due to... | |
| The TwisTorr 305-IC turbomolecular pump with integrated controller is capable of communicating with the Vacuum Link app on your smartphone via near-field communication (NFC). Due to its small footprint, low... | |
| The TwisTorr 305-ICQ high flow turbomolecular pump with integrated controller is ideal for research processes and industries using high gas flow. This 300 L/s pump features a small footprint, low... | |
| The TwisTorr 404 FS offers 400 L/s pumping speed in DN100 installations, high compression ratios for light gases, and features the trademarked Agilent floating suspension (AFS), ensuring low vibration and... | |
| The TwisTorr 704 FS offers 700 L/s pumping speed in DN160 installations, high compression ratios for light gases, and its floating suspension (AFS) assures low vibration and noise level for... | |
| The TwisTorr 74 FS is a small, 70 L/s turbo pump for research and development, UHV systems, nuclear research, and electron microscopy. It delivers high vacuum performance thanks to the... | |
| The TwisTorr 804 FS offers 800 L/s pumping speed in DN200 & 250 installations, high compression ratios for light gases and its Agilent Floating Suspension (AFS) assures low vibration and... | |
| The TwisTorr 84 FS is a small, 80 L/s turbo pump offering extremely low partial pressures for light gases. The synergy between turbo technology and innovative TwisTorr drag stages results... |