Agilent Technologies - Vacuum Products Datasheets for Mechanical Vacuum Pumps and Systems

Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more

Product Name Notes
MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range Due...
The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3...
The Agilent IDP-10 dry scroll pump is an oil-free, compact, quiet, isolated vacuum pump with remote speed control. The IDP-10 uses an inverter-driven motor, providing uniform vacuum performance at all...
The Agilent IDP-15 dry scroll pump is an oil-free, compact, low noise, high performance, isolated vacuum pump. It provides exceptionally quiet, vibration-free, rapid pump down, making it suitable for applications...
The Agilent IDP-3 dry scroll pump is an innovative, compact, high-performance, oil-free vacuum pump suitable for applications in the research, analytical instrument, and laboratory markets. It is the smallest scroll...
The Agilent IDP-35 scroll pump is a dry, hermetic vacuum pump with a modern interface and smart features designed for wide range speed control and easy communication. This pump ensures...
The Agilent IDP-4 is a compact, oil-free, and hermetic scroll pump delivering clean, dry vacuum in a small footprint. Its design isolates the motor and bearings from the vacuum path,...
The Agilent IDP-45 dry scroll pump is a sustainable, oil-free and hermetic pump that guarantees a clean and contamination-free vacuum. This pump is the largest IDP in the series, with...
The Agilent IDP-7 dry scroll pump is an oil-free, compact, quiet, isolated high-performance vacuum pump, suitable for applications in the research, analytical instruments, and laboratory markets. It is ideal for...
The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite...
The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite...
The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite...
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor,...
The Agilent TriScroll 300 Inverter pump is a dry scroll pump that operates at a speed of 15 m3/h (250 L/min). The pump combines the benefits of frequency...
The Agilent TriScroll 300 vacuum pump is a two-stage clean, dry scroll pump that operates at a pumping speed of 15 m3/h (250 L/min). The pump delivers high...
The Agilent TriScroll 600 Inverter pump is a dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The pump combines the benefits of...
The Agilent TriScroll 600 vacuum pump is a two-stage dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The frequent maintenance requirements of...
The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a...
The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a...
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a...
The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3...
The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3...
The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump...