Agilent Technologies - Vacuum Products Datasheets for Rotary Vane Vacuum Pumps and Systems

Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more

Product Name Notes
MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range Due...
The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3...
The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite...
The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite...
The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite...
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor,...
The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a...
The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a...
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a...
The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3...
The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3...
The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump...