Agilent Technologies - Vacuum Products VacIon Plus 800 Pump

Description
The VacIon Plus 800 L/s pump provides exceptional speed for large systems. Used where ultrahigh and extreme high vacuum are crucial, it is the choice for particle accelerators and large interferometers. This 800 L/s ion pump has StarCell elements, which handle a high amount of noble gases and hydrogen as well as providing the best pumping speed and capacity for methane, argon, and helium. Select from an 8² or 10² CFF flange with additional side ports available. Available with StarCell elements to provide the best pumping speed for different gases Available with ConFlat 8" or 10" non-rotatable flange, additional ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Request a Quote Datasheet
Description
The VacIon Plus 800 L/s pump provides exceptional speed for large systems. Used where ultrahigh and extreme high vacuum are crucial, it is the choice for particle accelerators and large interferometers. This 800 L/s ion pump has StarCell elements, which handle a high amount of noble gases and hydrogen as well as providing the best pumping speed and capacity for methane, argon, and helium. Select from an 8² or 10² CFF flange with additional side ports available. Available with StarCell elements to provide the best pumping speed for different gases Available with ConFlat 8" or 10" non-rotatable flange, additional ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VacIon Plus 800 Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
VacIon Plus 800 Pump
VacIon Plus 800 Pump
The VacIon Plus 800 L/s pump provides exceptional speed for large systems. Used where ultrahigh and extreme high vacuum are crucial, it is the choice for particle accelerators and large interferometers. This 800 L/s ion pump has StarCell elements, which handle a high amount of noble gases and hydrogen as well as providing the best pumping speed and capacity for methane, argon, and helium. Select from an 8² or 10² CFF flange with additional side ports available. Available with StarCell elements to provide the best pumping speed for different gases Available with ConFlat 8" or 10" non-rotatable flange, additional ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs

The VacIon Plus 800 L/s pump provides exceptional speed for large systems. Used where ultrahigh and extreme high vacuum are crucial, it is the choice for particle accelerators and large interferometers.
This 800 L/s ion pump has StarCell elements, which handle a high amount of noble gases and hydrogen as well as providing the best pumping speed and capacity for methane, argon, and helium. Select from an 8² or 10² CFF flange with additional side ports available.

  • Available with StarCell elements to provide the best pumping speed for different gases
  • Available with ConFlat 8" or 10" non-rotatable flange, additional ConFlat port, double-ended and side ports available with a choice of feedthroughs (Fischer, King, DESY, Varian, Safeconn) in different orientations
  • No moving parts ensures vibration-free operation for sensitive applications
  • Low leakage current provides stable vacuum pressure reading
  • Low magnetic field minimizes system interference
  • Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and vacuum integrity prior to installation
  • Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category High Vacuum Pumps
Product Name VacIon Plus 800 Pump
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

VacIon Plus 200 Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Semiconductor
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
View Details
NHS-35 Diffusion Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor
Ultimate Vacuum 0.0013 to 4.88E-8 torr (29.92 to 29.92 in Hg vac)
View Details
TwisTorr 84 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 3.75E-10 torr (29.92 in Hg vac)
Pumping Speed 112 to 142 CFM (191 to 241 m³/hr)
View Details
TwisTorr 305-IC Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details