Agilent Technologies - Vacuum Products Datasheets for Pump Controllers
Pump controllers monitor flow and/or level variables, and control a pump accordingly to maintain the desired levels. Pump control can include simply turning a pump on and off, or more advanced controls for pump speed, output pressure, etc.
Pump Controllers: Learn more
| Product Name | Notes |
|---|---|
| SAES NEG Controllers are designed to provide the specific power and heating requirements required for activation of NEG Cartridges. Activation parameters are tunable and when cartridges are equipped with a... | |
| The Agilent 4UHV Ion Pump Controller enables you to power, control, and monitor up to four ion pumps simultaneously and independently. The 4UHV starts and controls ion pumps of any... | |
| The Agilent IPCMini is a modern 1/4-rack ion pump controller with 3.5" touch screen display. The IPCMini can operate pumps up to 500 L/s pumps with 40W of power. With... | |
| The rack-mounting remote control unit for the TwisTorr 84 FS turbo pump drives the pump in real time. This drive unit adapts speed and power as required by gas flow,... | |
| The remote control unit for the TwisTorr 305 turbo pumps drives the pumps in real time. This unit adapts speed and power as required by gas flow, gas type, pressures,... | |
| The TSP controller, available in compact standard half rack, operates the Agilent TSP filament cartridge and Agilent mini Ti-ball. This controller provides 300 watts of source power to either cartridge... | |
| The Turbo-V 1001 Navigator onboard controller is designed to operate the Turbo-V 1001 turbomolecular pump. The onboard controller mounts at the bottom of the turbo pump or near by, and... | |
| The Turbo-V 1001 rack controller is a remote unit designed to operate the TV1001 turbomolecular pump. This 'half-rack' unit can be rack mounted or standalone. The controller drives vent valves... | |
| The Turbo-V 2300 rack controller is a remote unit designed to operate the Turbo-V 2300 turbomolecular pump. This 'half-rack' unit can be rack mounted or standalone. The controller optimizes pump... | |
| The TwisTorr 74 AG rack controller is a remote control unit for the TwistTorr 74 FS turbo pump. This drive unit adapts speed and power as required by gas flow,... | |
| The TwisTorr 74 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and... | |
| The TwisTorr 84 FS onboard controller is a small turbo pump control unit able to read pressure via active gauges. Its compact size allows multiple mounting options, and analog and... | |
| The TwisTorr Medium TMP rack controller is a remote unit designed to operate the TwisTorr 404 FS, 704 FS, and 804 FS turbomolecular pumps. This 'half-rack' unit can be rack... | |
| The TwisTorr Medium-TMP onboard controller is designed to operate the TwisTorr 404 FS, 704 FS, and 804 FS turbomolecular pumps. The onboard controller mounts at the bottom of the turbo... |