For perfectionists everywhere! Standard-Fastening Set 8, one-sided can be used to build right-angled profile connections that fit flush when a Cap is fitted to one of the profiles. What's more, there is no need to cut off the corners of panel elements that are being fitted into the profile grooves. This extends the range of potential applications for the item Standard-Fastening Set. The symmetrical version ensures that profiles are fitted flush at their outer edges, however that means Caps project beyond the profile, which affects the clearance on doors. Standard-Fastening Set 8, one-sided therefore has a modified centering feature that allows users to offset the profiles. The end result is that the outer edges - including the Cap - fit flush and doors can thus be designed with a lower clearance from the surrounding frame. Because Standard-Fastening Set 8 has an anti-torsion feature on just one side, the internal grooves are left clear. This means that panel elements can be inserted into the grooves without having to trim the corners first. Standard-Fastening Set 8, one-sided is also available in an ESD-safe version.
| item America, LLC | |
|---|---|
| Product Category | Screws |
| Product Number | 0.0.672.99 |
| Product Name | Standard-Fastening Set 8, one-sided |
| Material | Steel |