Tru-Flo Valves & Automation Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| Features & Specifications 2-piece 316 SS investment cast body 1000 PSI WOG rating Blowout proof stem design Full ported design, NPT Industrial/Chemical applications Reinforced PTFE seat & seals ANSI B16.34,... | |
| Features & Specifications 2-piece 316 SS investment cast body Locking handle Sizes ¼"-1" have 2000 PSI WOG rating Sizes 1¼"-2" have 1500 PSI WOG rating Blowout proof stem design Full... | |
| Features & Specifications 3-piece 316 SS investment cast body and components Maintenance free live loaded, self adjusting stem packing 1000 PSI WOG rating Optimum sealing for high cycle applications with... | |
| Features & Specifications ANSI 300 rating ISO 5211 mounting pad Full bore, anti-static device Flange end Blowout proof stem design Suitable for automation Standard locking handle Fire-safe tested per API... | |
| Features & Specifications ASTM 316 grade stainless steel 150 lbs ANSI flanged ends Live loaded stem packing Full port and L or T design, direct mount design also available in... | |
| Features & Specifications ASTM 316 grade stainless steel 150 lbs flanged ends Live loaded, blowout proof stem design 2-piece full port, anti-static device Suitable for automation Standard lockable handle Fire-safe... | |
| Features & Specifications ASTM 316 grade stainless steel Optimum sealing for high cycle applications with 3-piece chevron packing Live loaded, blowout proof stem design Full port, anti-static device Suitable for... | |
| Features & Specifications ASTM 316 stainless steel construction Blowout proof stem design Standard (reduced) port design Available in L or T port Standard locking handle ISO 5211 mounting pad suitable... | |
| Features & Specifications Suitable for water borne paint applications Full port flow with self-contained center section 3-pc lug style body design for easy inline inspection and repair Mounting pad Investment... | |
| Technical Info ½”–2” sizes feature an enclosed body bolt design Live-loaded stem with self-adjusting packing and no internal tapers Designed for high cycle automated applications Highly polished internals and end... | |
| Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for... | |
| Technical Information ASTM 316/316L stainless steel 3–PC body design facilitates inspection and easy inline repair Full port flow to tube ID/OD without tapering Highly polished 8–12 Ra ID Live loaded,... | |
| Technical Information Designed for high cycle automated applications Highly polished internals and end caps with 8-12 Ra finish All materials comply with FDA, USDA, & 3A requirements Investment cast body... | |
| Technical Information General purpose industrial application 1-piece 316 SS investment cast unibody Locking handle 800-1000 PSI WOG rating Reduced port design For use up to 450°F ANSI B16.31, ASTM A351... | |
| Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem... |