Tru-Flo Valves & Automation High Pressure Double Union Industrial Ball Valve HSBV-501

Description
Features & Specifications Suitable for water borne paint applications Full port flow with self-contained center section 3-pc lug style body design for easy inline inspection and repair Mounting pad Investment cast 316 stainless steel construction Blowout proof, bottom entry stem design 2000 PSI WOG working pressure ½”–2′ sizes available
Datasheet
Description
Features & Specifications Suitable for water borne paint applications Full port flow with self-contained center section 3-pc lug style body design for easy inline inspection and repair Mounting pad Investment cast 316 stainless steel construction Blowout proof, bottom entry stem design 2000 PSI WOG working pressure ½”–2′ sizes available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Double Union Industrial Ball Valve - HSBV-501 - Tru-Flo Valves & Automation
Easley, SC, USA
High Pressure Double Union Industrial Ball Valve
HSBV-501
High Pressure Double Union Industrial Ball Valve HSBV-501
Features & Specifications Suitable for water borne paint applications Full port flow with self-contained center section 3-pc lug style body design for easy inline inspection and repair Mounting pad Investment cast 316 stainless steel construction Blowout proof, bottom entry stem design 2000 PSI WOG working pressure ½”–2′ sizes available

Features & Specifications

  • Suitable for water borne paint applications
  • Full port flow with self-contained center section
  • 3-pc lug style body design for easy inline inspection and repair
  • Mounting pad
  • Investment cast 316 stainless steel construction
  • Blowout proof, bottom entry stem design
  • 2000 PSI WOG working pressure
  • ½”–2″ sizes available
Supplier's Site Datasheet

Technical Specifications

  Tru-Flo Valves & Automation
Product Category Industrial Valves
Product Number HSBV-501
Product Name High Pressure Double Union Industrial Ball Valve
Valve Type Control Valve; Ball
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 101468012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.26 inch (32.00 mm)
View Details