Tru-Flo Valves & Automation Datasheets for Sanitary Valves
Sanitary valves are designed for applications requiring clean or sterile processing.
Sanitary Valves: Learn more
| Product Name | Notes |
|---|---|
| Technical Info ½”–2” sizes feature an enclosed body bolt design Live-loaded stem with self-adjusting packing and no internal tapers Designed for high cycle automated applications Highly polished internals and end... | |
| Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for... | |
| Technical Information ASTM 316/316L stainless steel 3–PC body design facilitates inspection and easy inline repair Full port flow to tube ID/OD without tapering Highly polished 8–12 Ra ID Live loaded,... | |
| Technical Information ASTM 316L grade stainless steel Surface finish meets 3-A, FDA & USDA standards 316L mirror finish disc provides an even flow preventing obstructions and restrictions Opposing body bolt... | |
| Technical Information Designed for high cycle automated applications Highly polished internals and end caps with 8-12 Ra finish All materials comply with FDA, USDA, & 3A requirements Investment cast body... | |
| Technical Information Precision machined ASTM 316L body, stem and disc 25 Ra polished body and internals Angle design for precision open and close Suitable with viscous liquids Stainless steel spring... | |
| Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem... |