Tru-Flo Valves & Automation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Features & Specifications 2-piece 316 SS investment cast body 1000 PSI WOG rating Blowout proof stem design Full ported design, NPT Industrial/Chemical applications Reinforced PTFE seat & seals ANSI B16.34,... | |
| Features & Specifications 2-piece 316 SS investment cast body Locking handle Sizes ¼"-1" have 2000 PSI WOG rating Sizes 1¼"-2" have 1500 PSI WOG rating Blowout proof stem design Full... | |
| Features & Specifications 3-piece 316 SS investment cast body and components Maintenance free live loaded, self adjusting stem packing 1000 PSI WOG rating Optimum sealing for high cycle applications with... | |
| Features & Specifications ANSI 300 rating ISO 5211 mounting pad Full bore, anti-static device Flange end Blowout proof stem design Suitable for automation Standard locking handle Fire-safe tested per API... | |
| Features & Specifications ASTM 316 grade stainless steel 150 lbs ANSI flanged ends Live loaded stem packing Full port and L or T design, direct mount design also available in... | |
| Features & Specifications ASTM 316 grade stainless steel 150 lbs flanged ends Live loaded, blowout proof stem design 2-piece full port, anti-static device Suitable for automation Standard lockable handle Fire-safe... | |
| Features & Specifications ASTM 316 grade stainless steel Optimum sealing for high cycle applications with 3-piece chevron packing Live loaded, blowout proof stem design Full port, anti-static device Suitable for... | |
| Features & Specifications ASTM 316 stainless steel construction Blowout proof stem design Standard (reduced) port design Available in L or T port Standard locking handle ISO 5211 mounting pad suitable... | |
| Features & Specifications Equipped with threaded NPT ends ISO 5211 direct mounting pad Manufactured dry and silicone free for instrumentation and water borne paint applications Investment cast 316 stainless steel... | |
| Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable | |
| Features & Specifications Standard with a lockable manual override 4-way standard configuration with optional adapter for 3-way field conversion NAMUR mounting available in single or dual coils and open or... | |
| Features & Specifications Suitable for water borne paint applications Full port flow with self-contained center section 3-pc lug style body design for easy inline inspection and repair Mounting pad Investment... | |
| Technical Info ½”–2” sizes feature an enclosed body bolt design Live-loaded stem with self-adjusting packing and no internal tapers Designed for high cycle automated applications Highly polished internals and end... | |
| Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for... | |
| Technical Information ASTM 316/316L stainless steel 3–PC body design facilitates inspection and easy inline repair Full port flow to tube ID/OD without tapering Highly polished 8–12 Ra ID Live loaded,... | |
| Technical Information ASTM 316L grade stainless steel Surface finish meets 3-A, FDA & USDA standards 316L mirror finish disc provides an even flow preventing obstructions and restrictions Opposing body bolt... | |
| Technical Information Designed for high cycle automated applications Highly polished internals and end caps with 8-12 Ra finish All materials comply with FDA, USDA, & 3A requirements Investment cast body... | |
| Technical Information General purpose industrial application 1-piece 316 SS investment cast unibody Locking handle 800-1000 PSI WOG rating Reduced port design For use up to 450°F ANSI B16.31, ASTM A351... | |
| Technical Information Precision machined ASTM 316L body, stem and disc 25 Ra polished body and internals Angle design for precision open and close Suitable with viscous liquids Stainless steel spring... | |
| Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem... |