Tru-Flo Valves & Automation Datasheets for Diverter Valves

Diverter valves direct flow from one inlet to one of two or more outlets.
Diverter Valves: Learn more

Product Name Notes
Features & Specifications ASTM 316 stainless steel construction Blowout proof stem design Standard (reduced) port design Available in L or T port Standard locking handle ISO 5211 mounting pad suitable...
Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for...
Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem...