Tru-Flo Valves & Automation Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
Features & Specifications Die cast aluminum enclosure Corrosion resistant NEMA 4/4x construction Utilizing ISO 5211 mounting patterns Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer...
Features & Specifications Stringent tests ensure a high quality product Excellence in corrosion resistance with all cast or machined parts of stainless steel or monel ISO NAMUR mounting Factory lubricated...
Technical Information Constructed of 304 stainless steel Available as Air/Spring or Air/Air operated Solenoid and proximity switches are available K1111–1 (non-solenoid) equipped with friction fit plastic top K1111–2 has secured...
Technical Information Die cast aluminum enclosure Corrosion resistant NEMA 4/4x construction Utilizing ISO 5211 mounting patterns Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer inputs...
UT/MT Series Features & Specifications Compact design utilizes the same body for double acting and spring return units. Utilizing NAMUR VDI/VDE 3845 and ISO 5211 dimensions Standard 90° rotation, with...