Tru-Flo Valves & Automation Multiport 3-Way Sanitary Ball Valve EA-407-SN

Description
Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs Suitable for high cycle applications in manual or automated conditions 316 stainless steel, full port in 8–12Ra finish Using body cavity fillers meets FDA, USDA & 3A requirements Available options: Tri-Clamp® or butt-weld; standard or cavity filled; L-Port or T-Port configuration; 4-way double LL ball available
Datasheet
Description
Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs Suitable for high cycle applications in manual or automated conditions 316 stainless steel, full port in 8–12Ra finish Using body cavity fillers meets FDA, USDA & 3A requirements Available options: Tri-Clamp® or butt-weld; standard or cavity filled; L-Port or T-Port configuration; 4-way double LL ball available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiport 3-Way Sanitary Ball Valve - EA-407-SN - Tru-Flo Valves & Automation
Easley, SC, USA
Multiport 3-Way Sanitary Ball Valve
EA-407-SN
Multiport 3-Way Sanitary Ball Valve EA-407-SN
Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs Suitable for high cycle applications in manual or automated conditions 316 stainless steel, full port in 8–12Ra finish Using body cavity fillers meets FDA, USDA & 3A requirements Available options: Tri-Clamp® or butt-weld; standard or cavity filled; L-Port or T-Port configuration; 4-way double LL ball available

Technical Information

  • Provides positive seal at every point
  • Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications
  • Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs
  • Suitable for high cycle applications in manual or automated conditions
  • 316 stainless steel, full port in 8–12Ra finish
  • Using body cavity fillers meets FDA, USDA & 3A requirements
  • Available options: Tri-Clamp® or butt-weld; standard or cavity filled; L-Port or T-Port configuration; 4-way double LL ball available
Supplier's Site Datasheet

Technical Specifications

  Tru-Flo Valves & Automation
Product Category Industrial Valves
Product Number EA-407-SN
Product Name Multiport 3-Way Sanitary Ball Valve
Valve Type Control Valve; Diverter; Ball; Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543017 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.88 inch (124.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
High Speed In-Line Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; High Speed Solenoid Valves
Maximum Pressure 800.00 psi (563 m H2O)
View Details