Tru-Flo Valves & Automation Datasheets for Pneumatic Valve Actuators

Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more

Product Name Notes
Features & Specifications Stringent tests ensure a high quality product Excellence in corrosion resistance with all cast or machined parts of stainless steel or monel ISO NAMUR mounting Factory lubricated...
Technical Information Constructed of 304 stainless steel Available as Air/Spring or Air/Air operated Solenoid and proximity switches are available K1111–1 (non-solenoid) equipped with friction fit plastic top K1111–2 has secured...
UT/MT Series Features & Specifications Compact design utilizes the same body for double acting and spring return units. Utilizing NAMUR VDI/VDE 3845 and ISO 5211 dimensions Standard 90° rotation, with...