Tru-Flo Valves & Automation Datasheets for Electric Valve Actuators
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Features & Specifications Die cast aluminum enclosure Corrosion resistant NEMA 4/4x construction Utilizing ISO 5211 mounting patterns Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer... | |
| Technical Information Die cast aluminum enclosure Corrosion resistant NEMA 4/4x construction Utilizing ISO 5211 mounting patterns Optional servo card for modulating service; 4–20mA, 1–5mA, 1–5VDC, 0–10VDC, command signal potentiometer inputs... |