Tru-Flo Valves & Automation Sanitary Direct Mount Ball Valve EA-33NF-EXT

Description
Technical Information ASTM 316/316L stainless steel 3–PC body design facilitates inspection and easy inline repair Full port flow to tube ID/OD without tapering Highly polished 8–12 Ra ID Live loaded, self-adjusting packing and Belleville washers provide better sealing and defense against leaking Using body cavity fillers meets FDA, USDA & 3A requirements 3–PC, v-ring stem packing for superior sealing and lower torque 316L extended butt-weld ends allow easy inline welding without disassembly of valve and are suitable for orbital welding Blowout-proof, bottom entry stem design and anti-static device For high cycle applications–working pressure to 1000 PSI WOG SST x PTFE seats available for high temperature applications Sizes ½”–2” in 316L extended tube design 2½”–4” available in short butt-weld design
Datasheet
Description
Technical Information ASTM 316/316L stainless steel 3–PC body design facilitates inspection and easy inline repair Full port flow to tube ID/OD without tapering Highly polished 8–12 Ra ID Live loaded, self-adjusting packing and Belleville washers provide better sealing and defense against leaking Using body cavity fillers meets FDA, USDA & 3A requirements 3–PC, v-ring stem packing for superior sealing and lower torque 316L extended butt-weld ends allow easy inline welding without disassembly of valve and are suitable for orbital welding Blowout-proof, bottom entry stem design and anti-static device For high cycle applications–working pressure to 1000 PSI WOG SST x PTFE seats available for high temperature applications Sizes ½”–2” in 316L extended tube design 2½”–4” available in short butt-weld design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Direct Mount Ball Valve - EA-33NF-EXT - Tru-Flo Valves & Automation
Easley, SC, USA
Sanitary Direct Mount Ball Valve
EA-33NF-EXT
Sanitary Direct Mount Ball Valve EA-33NF-EXT
Technical Information ASTM 316/316L stainless steel 3–PC body design facilitates inspection and easy inline repair Full port flow to tube ID/OD without tapering Highly polished 8–12 Ra ID Live loaded, self-adjusting packing and Belleville washers provide better sealing and defense against leaking Using body cavity fillers meets FDA, USDA & 3A requirements 3–PC, v-ring stem packing for superior sealing and lower torque 316L extended butt-weld ends allow easy inline welding without disassembly of valve and are suitable for orbital welding Blowout-proof, bottom entry stem design and anti-static device For high cycle applications–working pressure to 1000 PSI WOG SST x PTFE seats available for high temperature applications Sizes ½”–2” in 316L extended tube design 2½”–4” available in short butt-weld design

Technical Information

  • ASTM 316/316L stainless steel
  • 3–PC body design facilitates inspection and easy inline repair
  • Full port flow to tube ID/OD without tapering
  • Highly polished 8–12 Ra ID
  • Live loaded, self-adjusting packing and Belleville washers provide better sealing and defense against leaking
  • Using body cavity fillers meets FDA, USDA & 3A requirements
  • 3–PC, v-ring stem packing for superior sealing and lower torque
  • 316L extended butt-weld ends allow easy inline welding without disassembly of valve and are suitable for orbital welding
  • Blowout-proof, bottom entry stem design and anti-static device
  • For high cycle applications–working pressure to 1000 PSI WOG
  • SST x PTFE seats available for high temperature applications
  • Sizes ½”–2” in 316L extended tube design 2½”–4” available in short butt-weld design
Supplier's Site Datasheet

Technical Specifications

  Tru-Flo Valves & Automation
Product Category Industrial Valves
Product Number EA-33NF-EXT
Product Name Sanitary Direct Mount Ball Valve
Valve Type Control Valve; Ball; Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1213015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.50 inch (38.10 mm)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15 mm Miniature Electronic Valve - E215D-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details