Tru-Flo Valves & Automation Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Features & Specifications Multiple capabilities suitable for both double-acting and spring-return applications Mid-point stop ability ideal for all 180° spring-return 3-postion control applications including a critical fail application Compact design... | |
| Features & Specifications Simple operating position changes with quick set cams Compact design for small valve envelope size Easy wiring with two conduit entries M20x1.5 (½"NPT available) and one terminal... |