Tru-Flo Valves & Automation 2-PC Industrial Ball Valve EA-207A-SE

Description
Features & Specifications 2-piece 316 SS investment cast body 1000 PSI WOG rating Blowout proof stem design Full ported design, NPT Industrial/Chemical applications Reinforced PTFE seat & seals ANSI B16.34, ASTM A351 Available in ¼"-2"
Datasheet
Description
Features & Specifications 2-piece 316 SS investment cast body 1000 PSI WOG rating Blowout proof stem design Full ported design, NPT Industrial/Chemical applications Reinforced PTFE seat & seals ANSI B16.34, ASTM A351 Available in ¼"-2"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-PC Industrial Ball Valve - EA-207A-SE - Tru-Flo Valves & Automation
Easley, SC, USA
2-PC Industrial Ball Valve
EA-207A-SE
2-PC Industrial Ball Valve EA-207A-SE
Features & Specifications 2-piece 316 SS investment cast body 1000 PSI WOG rating Blowout proof stem design Full ported design, NPT Industrial/Chemical applications Reinforced PTFE seat & seals ANSI B16.34, ASTM A351 Available in ¼"-2"

Features & Specifications

  • 2-piece 316 SS investment cast body
  • 1000 PSI WOG rating
  • Blowout proof stem design
  • Full ported design, NPT
  • Industrial/Chemical applications
  • Reinforced PTFE seat & seals
  • ANSI B16.34, ASTM A351
  • Available in ¼"-2"
Supplier's Site Datasheet

Technical Specifications

  Tru-Flo Valves & Automation
Product Category Industrial Valves
Product Number EA-207A-SE
Product Name 2-PC Industrial Ball Valve
Valve Type Control Valve; Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 163523522 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 0.79 inch (20.00 mm)
View Details
Ball Check Valve 0 5 4 - 1217040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
500 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details