Tru-Flo Valves & Automation 3-Way Multiport Industrial Ball Valve EA-38-10

Description
Features & Specifications ASTM 316 stainless steel construction Blowout proof stem design Standard (reduced) port design Available in L or T port Standard locking handle ISO 5211 mounting pad suitable for automation Multiport design provides positive seating at all ports Reduces quantity of valve needed in pipeline 1000 WOG/NPT ends Available in ¼”–2” sizes
Datasheet
Description
Features & Specifications ASTM 316 stainless steel construction Blowout proof stem design Standard (reduced) port design Available in L or T port Standard locking handle ISO 5211 mounting pad suitable for automation Multiport design provides positive seating at all ports Reduces quantity of valve needed in pipeline 1000 WOG/NPT ends Available in ¼”–2” sizes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Multiport Industrial Ball Valve - EA-38-10 - Tru-Flo Valves & Automation
Easley, SC, USA
3-Way Multiport Industrial Ball Valve
EA-38-10
3-Way Multiport Industrial Ball Valve EA-38-10
Features & Specifications ASTM 316 stainless steel construction Blowout proof stem design Standard (reduced) port design Available in L or T port Standard locking handle ISO 5211 mounting pad suitable for automation Multiport design provides positive seating at all ports Reduces quantity of valve needed in pipeline 1000 WOG/NPT ends Available in ¼”–2” sizes

Features & Specifications

  • ASTM 316 stainless steel construction
  • Blowout proof stem design
  • Standard (reduced) port design
  • Available in L or T port
  • Standard locking handle
  • ISO 5211 mounting pad suitable for automation
  • Multiport design provides positive seating at all ports
  • Reduces quantity of valve needed in pipeline
  • 1000 WOG/NPT ends
  • Available in ¼”–2” sizes
Supplier's Site Datasheet

Technical Specifications

  Tru-Flo Valves & Automation
Product Category Industrial Valves
Product Number EA-38-10
Product Name 3-Way Multiport Industrial Ball Valve
Valve Type Control Valve; Diverter; Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve - 161522160 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.10 inch (28.00 mm)
View Details
Ball Check Valve 0 5 4 - 1230005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
375 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details