Tripp Lite by Eaton 2-Port DB9 (RS-232) Serial PCI Card with 16550 UART, Low Profile PCI-D9-02-LP

Description
The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or office, the PCI-D9-02-LP supports data transfer rates up to 115.2 Kbps on each port. It easily installs inside your computer in just a few minutes. The low-profile bracket’s interface is compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots. Allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t), and connect DB9 serial extension cables (such as Tripp Lite’s P520-006) to the card’s DB9 connectors. The PCI-D9-02-LP is fully compliant with PCI Local Bus Specification Revision 2.3 and compatible with industrial standard 16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; PCI IRQ sharing and PCI power management; 5-, 6-, 7-, 8- and 9-bit serial formats; Even, Odd, None, Space and Mark parity; and 1- or 2-stop bit operation. Features Adds 2 DB9 (RS-232) Serial Ports to Your Computer Upgrades your DB9 capability without buying a new computer or server Each port supports data transfer rates up to 115.2 Kbps Perfect for home or office use Low-profile bracket to fit shorter cases Easy to Install Inside Your Computer Compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots Appropriate drivers install to your hard drive automatically Loaded with the Latest Features Complies with PCI Local Bus Specification Revision 2.3 Compatible with industrial standard 16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control Supports PCI IRQ sharing and PCI power management Supports 5-, 6-, 7-, 8- and 9-bit serial formats Supports Even, Odd, None, Space and Mark parity Supports 1- or 2-stop bit operation
Description
The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or office, the PCI-D9-02-LP supports data transfer rates up to 115.2 Kbps on each port. It easily installs inside your computer in just a few minutes. The low-profile bracket’s interface is compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots. Allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t), and connect DB9 serial extension cables (such as Tripp Lite’s P520-006) to the card’s DB9 connectors. The PCI-D9-02-LP is fully compliant with PCI Local Bus Specification Revision 2.3 and compatible with industrial standard 16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; PCI IRQ sharing and PCI power management; 5-, 6-, 7-, 8- and 9-bit serial formats; Even, Odd, None, Space and Mark parity; and 1- or 2-stop bit operation. Features Adds 2 DB9 (RS-232) Serial Ports to Your Computer Upgrades your DB9 capability without buying a new computer or server Each port supports data transfer rates up to 115.2 Kbps Perfect for home or office use Low-profile bracket to fit shorter cases Easy to Install Inside Your Computer Compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots Appropriate drivers install to your hard drive automatically Loaded with the Latest Features Complies with PCI Local Bus Specification Revision 2.3 Compatible with industrial standard 16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control Supports PCI IRQ sharing and PCI power management Supports 5-, 6-, 7-, 8- and 9-bit serial formats Supports Even, Odd, None, Space and Mark parity Supports 1- or 2-stop bit operation

Suppliers

Company
Product
Description
Supplier Links
2-Port DB9 (RS-232) Serial PCI Card with 16550 UART, Low Profile - PCI-D9-02-LP - Tripp Lite by Eaton
Chicago, IL, United States
2-Port DB9 (RS-232) Serial PCI Card with 16550 UART, Low Profile
PCI-D9-02-LP
2-Port DB9 (RS-232) Serial PCI Card with 16550 UART, Low Profile PCI-D9-02-LP
The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or office, the PCI-D9-02-LP supports data transfer rates up to 115.2 Kbps on each port. It easily installs inside your computer in just a few minutes. The low-profile bracket’s interface is compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots. Allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t), and connect DB9 serial extension cables (such as Tripp Lite’s P520-006) to the card’s DB9 connectors. The PCI-D9-02-LP is fully compliant with PCI Local Bus Specification Revision 2.3 and compatible with industrial standard 16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; PCI IRQ sharing and PCI power management; 5-, 6-, 7-, 8- and 9-bit serial formats; Even, Odd, None, Space and Mark parity; and 1- or 2-stop bit operation. Features Adds 2 DB9 (RS-232) Serial Ports to Your Computer Upgrades your DB9 capability without buying a new computer or server Each port supports data transfer rates up to 115.2 Kbps Perfect for home or office use Low-profile bracket to fit shorter cases Easy to Install Inside Your Computer Compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots Appropriate drivers install to your hard drive automatically Loaded with the Latest Features Complies with PCI Local Bus Specification Revision 2.3 Compatible with industrial standard 16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control Supports PCI IRQ sharing and PCI power management Supports 5-, 6-, 7-, 8- and 9-bit serial formats Supports Even, Odd, None, Space and Mark parity Supports 1- or 2-stop bit operation

The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer.
Perfect for home or office, the PCI-D9-02-LP supports data transfer rates up to 115.2 Kbps on each port. It easily installs inside your computer in just a few minutes. The low-profile bracket’s interface is compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots. Allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t), and connect DB9 serial extension cables (such as Tripp Lite’s P520-006) to the card’s DB9 connectors.
The PCI-D9-02-LP is fully compliant with PCI Local Bus Specification Revision 2.3 and compatible with industrial standard 16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; PCI IRQ sharing and PCI power management; 5-, 6-, 7-, 8- and 9-bit serial formats; Even, Odd, None, Space and Mark parity; and 1- or 2-stop bit operation.

Features

Adds 2 DB9 (RS-232) Serial Ports to Your Computer

  • Upgrades your DB9 capability without buying a new computer or server
  • Each port supports data transfer rates up to 115.2 Kbps
  • Perfect for home or office use
  • Low-profile bracket to fit shorter cases

Easy to Install Inside Your Computer

  • Compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots
  • Appropriate drivers install to your hard drive automatically

Loaded with the Latest Features

  • Complies with PCI Local Bus Specification Revision 2.3
  • Compatible with industrial standard 16550 UART
  • On-chip 256-byte depth FIFO in transmit and receive paths of each port
  • Supports hardware and software flow control
  • Supports PCI IRQ sharing and PCI power management
  • Supports 5-, 6-, 7-, 8- and 9-bit serial formats
  • Supports Even, Odd, None, Space and Mark parity
  • Supports 1- or 2-stop bit operation
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Serial Communications Products
Product Number PCI-D9-02-LP
Product Name 2-Port DB9 (RS-232) Serial PCI Card with 16550 UART, Low Profile
Serial Protocol RS232
Unlock Full Specs
to access all available technical data

Similar Products

ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis - BB-SCP211-DFTB3 - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; Panel; Panel, DIN
View Details
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-DI02-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details